Cooper Bussmann, Inc. Tb, Wire To Brd, 10Pos, 26-14Awg; Pitch Spacing Eaton Bussmann EM366110

Description
TB, WIRE TO BRD, 10POS, 26-14AWG; Pitch Spacing:10mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V
Datasheet
Description
TB, WIRE TO BRD, 10POS, 26-14AWG; Pitch Spacing:10mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 10Pos, 26-14Awg; Pitch Spacing Eaton Bussmann - 99AC0096 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 10Pos, 26-14Awg; Pitch Spacing Eaton Bussmann
99AC0096
Tb, Wire To Brd, 10Pos, 26-14Awg; Pitch Spacing Eaton Bussmann 99AC0096
TB, WIRE TO BRD, 10POS, 26-14AWG; Pitch Spacing:10mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

TB, WIRE TO BRD, 10POS, 26-14AWG; Pitch Spacing:10mm; No. of Positions:10Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

Supplier's Site Datasheet
Fixed Terminal Blocks - EM366110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM366110
Fixed Terminal Blocks EM366110
Fixed Terminal Blocks 10P EM3661 Series

Fixed Terminal Blocks 10P EM3661 Series

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 99AC0096 EM366110
Product Name Tb, Wire To Brd, 10Pos, 26-14Awg; Pitch Spacing Eaton Bussmann Fixed Terminal Blocks
North American 26 to 14 AWG 14 to ? AWG
Voltage Rating 300 volts 300 volts
Current Rating 10 amps 10 amps
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986835-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-12A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1405-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details