Cooper Bussmann, Inc. Tb, Wire To Brd, 7Pos, 26-14Awg; Pitch Spacing Eaton Bussmann EM366107

Description
TB, WIRE TO BRD, 7POS, 26-14AWG; Pitch Spacing:10mm; No. of Positions:7Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V
Datasheet
Description
TB, WIRE TO BRD, 7POS, 26-14AWG; Pitch Spacing:10mm; No. of Positions:7Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 7Pos, 26-14Awg; Pitch Spacing Eaton Bussmann - 99AC0093 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 7Pos, 26-14Awg; Pitch Spacing Eaton Bussmann
99AC0093
Tb, Wire To Brd, 7Pos, 26-14Awg; Pitch Spacing Eaton Bussmann 99AC0093
TB, WIRE TO BRD, 7POS, 26-14AWG; Pitch Spacing:10mm; No. of Positions:7Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

TB, WIRE TO BRD, 7POS, 26-14AWG; Pitch Spacing:10mm; No. of Positions:7Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

Supplier's Site Datasheet
Fixed Terminal Blocks - EM366107 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM366107
Fixed Terminal Blocks EM366107
Fixed Terminal Blocks 7P EM3661 Series

Fixed Terminal Blocks 7P EM3661 Series

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 99AC0093 EM366107
Product Name Tb, Wire To Brd, 7Pos, 26-14Awg; Pitch Spacing Eaton Bussmann Fixed Terminal Blocks
North American 26 to 14 AWG 14 to ? AWG
Voltage Rating 300 volts 300 volts
Current Rating 10 amps 10 amps
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.14 - PCB socket - 9014 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CE-2, IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.252 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Disconnect terminal block - 2002-1771 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details