Cooper Bussmann, Inc. Tb, Wire To Brd, 14Pos, 26-12Awg; Pitch Spacing Eaton Bussmann EM366014

Description
TB, WIRE TO BRD, 14POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:14Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V
Datasheet
Description
TB, WIRE TO BRD, 14POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:14Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 14Pos, 26-12Awg; Pitch Spacing Eaton Bussmann - 99AC0085 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 14Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
99AC0085
Tb, Wire To Brd, 14Pos, 26-12Awg; Pitch Spacing Eaton Bussmann 99AC0085
TB, WIRE TO BRD, 14POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:14Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

TB, WIRE TO BRD, 14POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:14Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

Supplier's Site Datasheet
Fixed Terminal Blocks - EM366014 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM366014
Fixed Terminal Blocks EM366014
Fixed Terminal Blocks 14P EM3660 Series

Fixed Terminal Blocks 14P EM3660 Series

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 99AC0085 EM366014
Product Name Tb, Wire To Brd, 14Pos, 26-12Awg; Pitch Spacing Eaton Bussmann Fixed Terminal Blocks
North American 26 to 12 AWG 12 to ? AWG
Voltage Rating 300 volts 300 volts
Current Rating 16 amps 16 amps
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-09A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Pluggable Terminal Blocks - CPMXX0M6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details