The Eaton Bussmann Pluggable Connector, part number 30AC6562, is designed for efficient electrical connections in various applications. It features a rating of 10A and 300V, with a center spacing of 3.81mm (0.15 inches). The connector accommodates wire sizes ranging from #16 to #26 AWG and is constructed from UL rated 94V0 thermoplastic housing, ensuring durability and safety. The contact material is brass with a tin plating, providing reliable conductivity. It operates within a temperature range of -40°C to 105°C (-40°F to 221°F) and has a torque rating of 3.0 lb-in. The connector is designed for mold-to-length construction and is CE certified, meeting relevant safety standards. This product is compatible with the EM3593 series headers, making it suitable for various modular applications.
PLUGGABLE CONNECTORS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 30AC6562 |
| Product Name | Pluggable Connectors Eaton Bussmann |