Cooper Bussmann, Inc. Fixed Terminal Blocks EM350315

Description
Fixed Terminal Blocks 15P EM3503 Series
Datasheet
Description
Fixed Terminal Blocks 15P EM3503 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM350315 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM350315
Fixed Terminal Blocks EM350315
Fixed Terminal Blocks 15P EM3503 Series

Fixed Terminal Blocks 15P EM3503 Series

Buy Now Datasheet
Tb, Wire To Brd, 15Pos, 26-16Awg; Pitch Spacing Eaton Bussmann - 98AC9992 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 15Pos, 26-16Awg; Pitch Spacing Eaton Bussmann
98AC9992
Tb, Wire To Brd, 15Pos, 26-16Awg; Pitch Spacing Eaton Bussmann 98AC9992
TB, WIRE TO BRD, 15POS, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:15Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V

TB, WIRE TO BRD, 15POS, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:15Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM350315 98AC9992
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 15Pos, 26-16Awg; Pitch Spacing Eaton Bussmann
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 15
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.252I/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2247/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details