Cooper Bussmann, Inc. Fixed Terminal Blocks EM322812

Description
Fixed Terminal Blocks TERMINAL BLOCK EURO MAG
Datasheet
Description
Fixed Terminal Blocks TERMINAL BLOCK EURO MAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM322812 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM322812
Fixed Terminal Blocks EM322812
Fixed Terminal Blocks TERMINAL BLOCK EURO MAG

Fixed Terminal Blocks TERMINAL BLOCK EURO MAG

Buy Now Datasheet
Tb, Wire To Brd, 12Pos, 26-12Awg; Pitch Spacing Eaton Bussmann - 83R4917 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 12Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
83R4917
Tb, Wire To Brd, 12Pos, 26-12Awg; Pitch Spacing Eaton Bussmann 83R4917
TB, WIRE TO BRD, 12POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 12POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM322812 83R4917
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 12Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 12
Unlock Full Specs
to access all available technical data