Cooper Bussmann, Inc. Tb, Wire To Brd, 11Pos, 26-12Awg; Pitch Spacing Eaton Bussmann EM322811

Description
TB, WIRE TO BRD, 11POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:11Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V
Datasheet
Description
TB, WIRE TO BRD, 11POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:11Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 11Pos, 26-12Awg; Pitch Spacing Eaton Bussmann - 98AC9977 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 11Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
98AC9977
Tb, Wire To Brd, 11Pos, 26-12Awg; Pitch Spacing Eaton Bussmann 98AC9977
TB, WIRE TO BRD, 11POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:11Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

TB, WIRE TO BRD, 11POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:11Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

Supplier's Site Datasheet
Fixed Terminal Blocks - EM322811 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM322811
Fixed Terminal Blocks EM322811
Fixed Terminal Blocks 11P EM3228 Series

Fixed Terminal Blocks 11P EM3228 Series

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 98AC9977 EM322811
Product Name Tb, Wire To Brd, 11Pos, 26-12Awg; Pitch Spacing Eaton Bussmann Fixed Terminal Blocks
North American 26 to 12 AWG 12 to ? AWG
Voltage Rating 300 volts 300 volts
Current Rating 16 amps 16 amps
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444316 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - MTSXX007 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details