Cooper Bussmann, Inc. Tb, Wire To Brd, 9Pos, 26-12Awg; Pitch Spacing Eaton Bussmann EM322809

Description
TB, WIRE TO BRD, 9POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 9POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 9Pos, 26-12Awg; Pitch Spacing Eaton Bussmann - 83R4915 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 9Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
83R4915
Tb, Wire To Brd, 9Pos, 26-12Awg; Pitch Spacing Eaton Bussmann 83R4915
TB, WIRE TO BRD, 9POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 9POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - EM322809 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM322809
Fixed Terminal Blocks EM322809
Fixed Terminal Blocks TERMINAL BLOCK EURO MAG

Fixed Terminal Blocks TERMINAL BLOCK EURO MAG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 83R4915 EM322809
Product Name Tb, Wire To Brd, 9Pos, 26-12Awg; Pitch Spacing Eaton Bussmann Fixed Terminal Blocks
North American 26 to 12 AWG 26 to 12 AWG
Voltage Rating 300 volts 300 volts
Current Rating 16 amps 16 amps
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986722-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
4 suppliers
Type 94.13 - PCB socket - 9413 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, IMQ-grande, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - Screw Connectors - 36-7695-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details