Cooper Bussmann, Inc. Fixed Terminal Blocks EM322708

Description
Fixed Terminal Blocks 8P EM3227 Series
Datasheet
Description
Fixed Terminal Blocks 8P EM3227 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM322708 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM322708
Fixed Terminal Blocks EM322708
Fixed Terminal Blocks 8P EM3227 Series

Fixed Terminal Blocks 8P EM3227 Series

Buy Now Datasheet
Tb, Wire To Brd, 8Pos, 26-12Awg; Pitch Spacing Eaton Bussmann - 98AC9964 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
98AC9964
Tb, Wire To Brd, 8Pos, 26-12Awg; Pitch Spacing Eaton Bussmann 98AC9964
TB, WIRE TO BRD, 8POS, 26-12AWG; Pitch Spacing:7.5mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

TB, WIRE TO BRD, 8POS, 26-12AWG; Pitch Spacing:7.5mm; No. of Positions:8Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM322708 98AC9964
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 8Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
PCB Terminal Blocks with Wire Guard - DGWG10R1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Approvals UL Listing Mark
View Details