Cooper Bussmann, Inc. Fixed Terminal Blocks EM322607

Description
Fixed Terminal Blocks 7P EM3226 Series
Datasheet
Description
Fixed Terminal Blocks 7P EM3226 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM322607 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM322607
Fixed Terminal Blocks EM322607
Fixed Terminal Blocks 7P EM3226 Series

Fixed Terminal Blocks 7P EM3226 Series

Buy Now Datasheet
Tb, Wire To Brd, 7Pos, 26-12Awg; Pitch Spacing Eaton Bussmann - 98AC9949 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 7Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
98AC9949
Tb, Wire To Brd, 7Pos, 26-12Awg; Pitch Spacing Eaton Bussmann 98AC9949
TB, WIRE TO BRD, 7POS, 26-12AWG; Pitch Spacing:7.62mm; No. of Positions:7Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

TB, WIRE TO BRD, 7POS, 26-12AWG; Pitch Spacing:7.62mm; No. of Positions:7Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM322607 98AC9949
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 7Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 7
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Blocks - 29.305 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSBXX095 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details