Cooper Bussmann, Inc. Tb, Wire To Brd, 5Pos, 26-16Awg; Pitch Spacing Eaton Bussmann EM312305

Description
TB, WIRE TO BRD, 5POS, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:300V
Datasheet
Description
TB, WIRE TO BRD, 5POS, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 5Pos, 26-16Awg; Pitch Spacing Eaton Bussmann - 98AC9919 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 5Pos, 26-16Awg; Pitch Spacing Eaton Bussmann
98AC9919
Tb, Wire To Brd, 5Pos, 26-16Awg; Pitch Spacing Eaton Bussmann 98AC9919
TB, WIRE TO BRD, 5POS, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:300V

TB, WIRE TO BRD, 5POS, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:300V

Supplier's Site Datasheet
Fixed Terminal Blocks - EM312305 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM312305
Fixed Terminal Blocks EM312305
Fixed Terminal Blocks 5P EM3123 Series

Fixed Terminal Blocks 5P EM3123 Series

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 98AC9919 EM312305
Product Name Tb, Wire To Brd, 5Pos, 26-16Awg; Pitch Spacing Eaton Bussmann Fixed Terminal Blocks
North American 26 to 16 AWG 16 to ? AWG
Voltage Rating 300 volts 300 volts
Current Rating 6 amps 6 amps
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.055 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Double-deck terminal block - Component Terminal Block with Diode - 2002-2214/1000-490 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers