Cooper Bussmann, Inc. Pluggable Connectors Eaton Bussmann EM310805

Description
PLUGGABLE CONNECTORS
Description
PLUGGABLE CONNECTORS
Datasheet
Datasheet Summary
Powered by GS/AI

The Eaton Bussmann EM3108 Series pluggable connectors are designed for front entry applications and are compatible with the EM2575 Series. They feature a center spacing of 5.08 mm and are rated for 16A at 300V. The wire range accommodates AWG sizes from #12 to #24. The housing is made from UL rated 94V0 thermoplastic, while the contacts are constructed from brass with a tin plating. The connectors also include nickel-plated brass cages and utilize M2.6 zinc-plated steel screws. Operating temperature ranges from -40°C to 105°C, and the torque rating is 4.5 lb-in. The product is CE certified and has an agency file number E62622.

Datasheet Summary
Powered by GS/AI

The Eaton Bussmann EM3108 Series pluggable connectors are designed for front entry applications and are compatible with the EM2575 Series. They feature a center spacing of 5.08 mm and are rated for 16A at 300V. The wire range accommodates AWG sizes from #12 to #24. The housing is made from UL rated 94V0 thermoplastic, while the contacts are constructed from brass with a tin plating. The connectors also include nickel-plated brass cages and utilize M2.6 zinc-plated steel screws. Operating temperature ranges from -40°C to 105°C, and the torque rating is 4.5 lb-in. The product is CE certified and has an agency file number E62622.

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connectors Eaton Bussmann - 98AC9856 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Connectors Eaton Bussmann
98AC9856
Pluggable Connectors Eaton Bussmann 98AC9856
PLUGGABLE CONNECTORS

PLUGGABLE CONNECTORS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98AC9856
Product Name Pluggable Connectors Eaton Bussmann
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7809A2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details