Cooper Bussmann, Inc. Fixed Terminal Blocks EM290911

Description
Fixed Terminal Blocks 11P EM2909 Series
Datasheet
Description
Fixed Terminal Blocks 11P EM2909 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM290911 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM290911
Fixed Terminal Blocks EM290911
Fixed Terminal Blocks 11P EM2909 Series

Fixed Terminal Blocks 11P EM2909 Series

Buy Now Datasheet
Tb, Wire To Brd, 11Pos, 24-10Awg; Pitch Spacing Eaton Bussmann - 98AC9835 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 11Pos, 24-10Awg; Pitch Spacing Eaton Bussmann
98AC9835
Tb, Wire To Brd, 11Pos, 24-10Awg; Pitch Spacing Eaton Bussmann 98AC9835
TB, WIRE TO BRD, 11POS, 24-10AWG; Pitch Spacing:9.52mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V

TB, WIRE TO BRD, 11POS, 24-10AWG; Pitch Spacing:9.52mm; No. of Positions:11Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM290911 98AC9835
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 11Pos, 24-10Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 11
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Ground terminal block - 2000-2207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HB-957-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details