Cooper Bussmann, Inc. Tb, Wire To Brd, 8Pos, 24-10Awg; Pitch Spacing Eaton Bussmann EM290908

Description
TB, WIRE TO BRD, 8POS, 24-10AWG; Pitch Spacing:9.52mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V
Datasheet
Description
TB, WIRE TO BRD, 8POS, 24-10AWG; Pitch Spacing:9.52mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 8Pos, 24-10Awg; Pitch Spacing Eaton Bussmann - 98AC9832 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 24-10Awg; Pitch Spacing Eaton Bussmann
98AC9832
Tb, Wire To Brd, 8Pos, 24-10Awg; Pitch Spacing Eaton Bussmann 98AC9832
TB, WIRE TO BRD, 8POS, 24-10AWG; Pitch Spacing:9.52mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V

TB, WIRE TO BRD, 8POS, 24-10AWG; Pitch Spacing:9.52mm; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V

Supplier's Site Datasheet
Fixed Terminal Blocks - EM290908 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM290908
Fixed Terminal Blocks EM290908
Fixed Terminal Blocks 8P EM2909 Series

Fixed Terminal Blocks 8P EM2909 Series

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 98AC9832 EM290908
Product Name Tb, Wire To Brd, 8Pos, 24-10Awg; Pitch Spacing Eaton Bussmann Fixed Terminal Blocks
North American 24 to 10 AWG 10 to ? AWG
Voltage Rating 600 volts 300 volts
Current Rating 30 amps 30 amps
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444309 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - Screw Connectors - 36-7696-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-36D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 36
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers