Cooper Bussmann, Inc. Fixed Terminal Blocks EM290906

Description
Fixed Terminal Blocks 6P EM2909 Series
Datasheet
Description
Fixed Terminal Blocks 6P EM2909 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM290906 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM290906
Fixed Terminal Blocks EM290906
Fixed Terminal Blocks 6P EM2909 Series

Fixed Terminal Blocks 6P EM2909 Series

Buy Now Datasheet
Tb, Wire To Brd, 6Pos, 24-10Awg; Pitch Spacing Eaton Bussmann - 98AC9830 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Pos, 24-10Awg; Pitch Spacing Eaton Bussmann
98AC9830
Tb, Wire To Brd, 6Pos, 24-10Awg; Pitch Spacing Eaton Bussmann 98AC9830
TB, WIRE TO BRD, 6POS, 24-10AWG; Pitch Spacing:9.52mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V

TB, WIRE TO BRD, 6POS, 24-10AWG; Pitch Spacing:9.52mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM290906 98AC9830
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 6Pos, 24-10Awg; Pitch Spacing Eaton Bussmann
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-4-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Approvals RoHS Compliant
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-12A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2000-2238/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers