TB, WIRE TO BRD, 4POS, 24-10AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions
Fixed Terminal Blocks 4P EM2908 Series
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 98AC9818 | EM290804 |
| Product Name | Tb, Wire To Brd, 4Pos, 24-10Awg; Pitch Spacing Eaton Bussmann | Fixed Terminal Blocks |
| North American | 24 to 10 AWG | 10 to ? AWG |
| Voltage Rating | 300 volts | 300 volts |
| Current Rating | 25 amps | 25 amps |
| Mounting Options | PCB | |
| Termination Options | Spring Clamp; Spring Cage |