Cooper Bussmann, Inc. Fixed Terminal Blocks EM285506

Description
Fixed Terminal Blocks 18P EM2855 Series
Datasheet
Description
Fixed Terminal Blocks 18P EM2855 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM285506 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM285506
Fixed Terminal Blocks EM285506
Fixed Terminal Blocks 18P EM2855 Series

Fixed Terminal Blocks 18P EM2855 Series

Buy Now Datasheet
Tb, Wire To Brd, 6Pos, 26-14Awg; Pitch Spacing Eaton Bussmann - 98AC9805 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Pos, 26-14Awg; Pitch Spacing Eaton Bussmann
98AC9805
Tb, Wire To Brd, 6Pos, 26-14Awg; Pitch Spacing Eaton Bussmann 98AC9805
TB, WIRE TO BRD, 6POS, 26-14AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

TB, WIRE TO BRD, 6POS, 26-14AWG; Pitch Spacing:5mm; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM285506 98AC9805
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 6Pos, 26-14Awg; Pitch Spacing Eaton Bussmann
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HD-105-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Double-deck terminal block - Through terminal block - 2000-2204/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers