Cooper Bussmann, Inc. Fixed Terminal Blocks EM280308

Description
Fixed Terminal Blocks 24P EM2803 Series
Datasheet
Description
Fixed Terminal Blocks 24P EM2803 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM280308 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM280308
Fixed Terminal Blocks EM280308
Fixed Terminal Blocks 24P EM2803 Series

Fixed Terminal Blocks 24P EM2803 Series

Buy Now Datasheet
Tb, Wire To Brd, 8Pos, 26-16Awg; Pitch Spacing Eaton Bussmann - 98AC9785 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 26-16Awg; Pitch Spacing Eaton Bussmann
98AC9785
Tb, Wire To Brd, 8Pos, 26-16Awg; Pitch Spacing Eaton Bussmann 98AC9785
TB, WIRE TO BRD, 8POS, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

TB, WIRE TO BRD, 8POS, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM280308 98AC9785
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 8Pos, 26-16Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444103 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Miniature Turret Term Board - 15028 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers