Cooper Bussmann, Inc. Fixed Terminal Blocks EM280212

Description
Fixed Terminal Blocks 12P EM2802 Series
Datasheet
Description
Fixed Terminal Blocks 12P EM2802 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM280212 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM280212
Fixed Terminal Blocks EM280212
Fixed Terminal Blocks 12P EM2802 Series

Fixed Terminal Blocks 12P EM2802 Series

Buy Now Datasheet
Tb, Wire To Brd, 12Pos, 28-20Awg; Pitch Spacing Eaton Bussmann - 98AC9778 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 12Pos, 28-20Awg; Pitch Spacing Eaton Bussmann
98AC9778
Tb, Wire To Brd, 12Pos, 28-20Awg; Pitch Spacing Eaton Bussmann 98AC9778
TB, WIRE TO BRD, 12POS, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:12Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:4A; Rated Voltage:150V

TB, WIRE TO BRD, 12POS, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:12Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:4A; Rated Voltage:150V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM280212 98AC9778
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 12Pos, 28-20Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 12
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 609-10 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 10
Body Material Phenolic, XP
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
Pluggable Terminal Blocks - 1444106 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details