Cooper Bussmann, Inc. Fixed Terminal Blocks EM280211

Description
Fixed Terminal Blocks 22P EM2802 Series
Datasheet
Description
Fixed Terminal Blocks 22P EM2802 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM280211 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM280211
Fixed Terminal Blocks EM280211
Fixed Terminal Blocks 22P EM2802 Series

Fixed Terminal Blocks 22P EM2802 Series

Buy Now Datasheet
Tb, Wire To Brd, 11Pos, 28-20Awg; Pitch Spacing Eaton Bussmann - 98AC9777 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 11Pos, 28-20Awg; Pitch Spacing Eaton Bussmann
98AC9777
Tb, Wire To Brd, 11Pos, 28-20Awg; Pitch Spacing Eaton Bussmann 98AC9777
TB, WIRE TO BRD, 11POS, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:11Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:4A; Rated Voltage:150V

TB, WIRE TO BRD, 11POS, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:11Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:4A; Rated Voltage:150V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM280211 98AC9777
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 11Pos, 28-20Awg; Pitch Spacing Eaton Bussmann
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 11
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15445 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 66
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-12A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.204 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers