Cooper Bussmann, Inc. Tb, Wire To Brd, 9Pos, 28-20Awg; Pitch Spacing Eaton Bussmann EM280209

Description
TB, WIRE TO BRD, 9POS, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:9Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:4A; Rated Voltage:150V
Datasheet
Description
TB, WIRE TO BRD, 9POS, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:9Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:4A; Rated Voltage:150V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 9Pos, 28-20Awg; Pitch Spacing Eaton Bussmann - 98AC9775 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 9Pos, 28-20Awg; Pitch Spacing Eaton Bussmann
98AC9775
Tb, Wire To Brd, 9Pos, 28-20Awg; Pitch Spacing Eaton Bussmann 98AC9775
TB, WIRE TO BRD, 9POS, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:9Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:4A; Rated Voltage:150V

TB, WIRE TO BRD, 9POS, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:9Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:4A; Rated Voltage:150V

Supplier's Site Datasheet
Fixed Terminal Blocks - EM280209 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM280209
Fixed Terminal Blocks EM280209
Fixed Terminal Blocks 18P EM2802 Series

Fixed Terminal Blocks 18P EM2802 Series

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 98AC9775 EM280209
Product Name Tb, Wire To Brd, 9Pos, 28-20Awg; Pitch Spacing Eaton Bussmann Fixed Terminal Blocks
North American 28 to 20 AWG 20 to ? AWG
Voltage Rating 150 volts 300 volts
Current Rating 4 amps 4 amps
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437665-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 14
View Details
Terminals - Screw Connectors - 36-8183-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Type 9D.01 - High current terminal blocks - 9D0152500111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details