Fixed Terminal Blocks 16P EM2802 Series
TB, WIRE TO BRD, 8POS, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:8Positions
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | EM280208 | 98AC9774 |
| Product Name | Fixed Terminal Blocks | Tb, Wire To Brd, 8Pos, 28-20Awg; Pitch Spacing Eaton Bussmann |
| Termination Options | Spring Clamp; Spring Cage | |
| Approvals | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Fixed Terminal Blocks | |
| # of Contacts | 8 |