Cooper Bussmann, Inc. Tb, Wire To Brd, 6Pos, 28-20Awg; Pitch Spacing Eaton Bussmann EM280206

Description
TB, WIRE TO BRD, 6POS, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:4A; Rated Voltage:150V
Description
TB, WIRE TO BRD, 6POS, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:4A; Rated Voltage:150V
Datasheet
Datasheet Summary
Powered by GS/AI

The Tb, Wire To Brd, 6Pos, 28-20Awg from Eaton Bussmann is a terminal block designed for efficient wire-to-board connections. It features a pitch spacing of 2.54mm and accommodates wire sizes ranging from 28 AWG to 20 AWG. The product has a rated current of 4A and a maximum voltage rating of 150V. The housing is made from gray polyamide type 6/6, which is flame-retardant (94V0), while the contacts are constructed from tin-plated brass. The terminal block operates within a temperature range of -40°C to 105°C. It is CE certified and suitable for applications requiring screwless connections. Recommended PCB hole diameter is 0.051" (1.30mm).

Datasheet Summary
Powered by GS/AI

The Tb, Wire To Brd, 6Pos, 28-20Awg from Eaton Bussmann is a terminal block designed for efficient wire-to-board connections. It features a pitch spacing of 2.54mm and accommodates wire sizes ranging from 28 AWG to 20 AWG. The product has a rated current of 4A and a maximum voltage rating of 150V. The housing is made from gray polyamide type 6/6, which is flame-retardant (94V0), while the contacts are constructed from tin-plated brass. The terminal block operates within a temperature range of -40°C to 105°C. It is CE certified and suitable for applications requiring screwless connections. Recommended PCB hole diameter is 0.051" (1.30mm).

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 6Pos, 28-20Awg; Pitch Spacing Eaton Bussmann - 98AC9772 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Pos, 28-20Awg; Pitch Spacing Eaton Bussmann
98AC9772
Tb, Wire To Brd, 6Pos, 28-20Awg; Pitch Spacing Eaton Bussmann 98AC9772
TB, WIRE TO BRD, 6POS, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:4A; Rated Voltage:150V

TB, WIRE TO BRD, 6POS, 28-20AWG; Pitch Spacing:2.54mm; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:4A; Rated Voltage:150V

Supplier's Site Datasheet
Fixed Terminal Blocks - EM280206 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM280206
Fixed Terminal Blocks EM280206
Fixed Terminal Blocks 12P EM2802 Series

Fixed Terminal Blocks 12P EM2802 Series

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 98AC9772 EM280206
Product Name Tb, Wire To Brd, 6Pos, 28-20Awg; Pitch Spacing Eaton Bussmann Fixed Terminal Blocks
North American 28 to 20 AWG 20 to ? AWG
Voltage Rating 150 volts 300 volts
Current Rating 4 amps 4 amps
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2205.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks - 1468265 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Terminal Blocks - Wire to Board - 2946-2086-3104/700-000/997-605CT-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers