Eaton Corporation 4A Electronic Connector EM280202

Description
Conn Terminal Block 2 POS 2.54mm Solder ST Thru-Hole 4A Product overview: EM280202 from Eaton is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-EM280202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Terminal Block 2 POS 2.54mm Solder ST Thru-Hole 4A Product overview: EM280202 from Eaton is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-EM280202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A Electronic Connector
368-EM280202
4A Electronic Connector 368-EM280202
Conn Terminal Block 2 POS 2.54mm Solder ST Thru-Hole 4A Product overview: EM280202 from Eaton is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-EM280202 can be used for catalog matching and distributor lookup.

Conn Terminal Block 2 POS 2.54mm Solder ST Thru-Hole 4A Product overview: EM280202 from Eaton is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-EM280202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire to Board - 283-EM280202-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
283-EM280202-ND
Wire to Board 283-EM280202-ND
EUROMAG EM2802 SERIES 02 POLE

EUROMAG EM2802 SERIES 02 POLE

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Wire to Board - 982795-EM280202 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
982795-EM280202
Connectors, Interconnects - Terminal Blocks - Wire to Board 982795-EM280202
Win Source Part Number: 982795-EM280202 Category: Connectors, Interconnects>Termin al Blocks - Wire to Board Series: Euro-Mag EM2802 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.100" (2.54mm) Color: Gray Package: Bulk Wire Gauge: 20-28 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Voltage: 150 V Standard Package: 100 Current: 4 A Mating Orientation: 30° (150°) Angle with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Brass - Tin Plated Clamp Material - Plating: Steel, Stainless Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Eaton - Electronics Division Other Names: 283-EM280202

Win Source Part Number: 982795-EM280202
Category: Connectors, Interconnects>Terminal Blocks - Wire to Board
Series: Euro-Mag EM2802
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.100" (2.54mm)
Color: Gray
Package: Bulk
Wire Gauge: 20-28 AWG
Housing Material: Polyamide (PA66), Nylon 6/6
Voltage: 150 V
Standard Package: 100
Current: 4 A
Mating Orientation: 30° (150°) Angle with Board
Wire Termination: Screwless - Push Button Clamp
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Steel, Stainless
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Eaton - Electronics Division
Other Names: 283-EM280202

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 368-EM280202 283-EM280202-ND 982795-EM280202
Product Name 4A Electronic Connector Wire to Board Connectors, Interconnects - Terminal Blocks - Wire to Board
Termination Screwless - Push Button Clamp
Mounting Through Hole Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data