The Tb, Wire To Brd, 4Pos, 24-14Awg is a terminal block designed for wire-to-board applications with a pitch spacing of 7.62mm. It accommodates wire sizes ranging from 24 AWG to 14 AWG and has a rated current of 10A and a rated voltage of 300V. The housing is made from UL rated 94V0 thermoplastic, ensuring durability and safety in various operating conditions. The product can operate within a temperature range of -40°C to 105°C. It features a screwless connection method, facilitating easier installation. The recommended PCB hole diameter for mounting is 0.051 inches (1.30mm). This terminal block is CE certified and suitable for a variety of electronic applications.
TB, WIRE TO BRD, 4POS, 24-14AWG; Pitch Spacing:7.62mm; No. of Positions:4Positions
Fixed Terminal Blocks 4P EM2796 Series Horizontal
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 98AC9742 | EM279604H |
| Product Name | Tb, Wire To Brd, 4Pos, 24-14Awg; Pitch Spacing Eaton Bussmann | Fixed Terminal Blocks |
| North American | 24 to 14 AWG | 14 to ? AWG |
| Voltage Rating | 300 volts | 300 volts |
| Current Rating | 10 amps | 10 amps |
| Mounting Options | PCB | |
| Termination Options | Spring Clamp; Spring Cage |