Cooper Bussmann, Inc. Fixed Terminal Blocks EM278523

Description
Fixed Terminal Blocks 23P EM2785 Series
Datasheet
Description
Fixed Terminal Blocks 23P EM2785 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM278523 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM278523
Fixed Terminal Blocks EM278523
Fixed Terminal Blocks 23P EM2785 Series

Fixed Terminal Blocks 23P EM2785 Series

Buy Now Datasheet
Tb, Wire To Brd, 23Pos, 22-14Awg; Pitch Spacing Eaton Bussmann - 98AC9691 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 23Pos, 22-14Awg; Pitch Spacing Eaton Bussmann
98AC9691
Tb, Wire To Brd, 23Pos, 22-14Awg; Pitch Spacing Eaton Bussmann 98AC9691
TB, WIRE TO BRD, 23POS, 22-14AWG; Pitch Spacing:5mm; No. of Positions:23Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:300V

TB, WIRE TO BRD, 23POS, 22-14AWG; Pitch Spacing:5mm; No. of Positions:23Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:8A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM278523 98AC9691
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 23Pos, 22-14Awg; Pitch Spacing Eaton Bussmann
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 23
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.01 - Socket with screw (box clamp) terminals - 9701 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.211 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
 - 2000-5420/1399-987 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Operating Temperature 0 C (32 F)
View Details
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details