TB, WIRE TO BRD, 5POS, 22-14AWG; Pitch Spacing:5mm; No. of Positions:5Positions
Fixed Terminal Blocks 5P EM2785 Series
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 30AC6556 | EM278505 |
| Product Name | Tb, Wire To Brd, 5Pos, 22-14Awg; Pitch Spacing Eaton Bussmann | Fixed Terminal Blocks |
| North American | 22 to 14 AWG | 14 to ? AWG |
| Voltage Rating | 300 volts | 300 volts |
| Current Rating | 8 amps | 8 amps |
| Mounting Options | PCB | |
| Termination Options | Spring Clamp; Spring Cage |