TB, WIRE TO BRD, 20POS, 20-14AWG; Pitch Spacing:3.5mm; No. of Positions:20Position
Fixed Terminal Blocks 20P EM2783 Series
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 98AC9672 | EM278320 |
| Product Name | Tb, Wire To Brd, 20Pos, 20-14Awg; Pitch Spacing Eaton Bussmann | Fixed Terminal Blocks |
| North American | 20 to 14 AWG | 14 to ? AWG |
| Voltage Rating | 300 volts | 300 volts |
| Current Rating | 6 amps | 6 amps |
| Mounting Options | PCB | |
| Termination Options | Spring Clamp; Spring Cage |