Cooper Bussmann, Inc. Fixed Terminal Blocks EM278310

Description
Fixed Terminal Blocks 10P EM2783 Series
Datasheet
Description
Fixed Terminal Blocks 10P EM2783 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM278310 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM278310
Fixed Terminal Blocks EM278310
Fixed Terminal Blocks 10P EM2783 Series

Fixed Terminal Blocks 10P EM2783 Series

Buy Now Datasheet
Tb, Wire To Brd, 10Pos, 20-14Awg; Pitch Spacing Eaton Bussmann - 98AC9667 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 10Pos, 20-14Awg; Pitch Spacing Eaton Bussmann
98AC9667
Tb, Wire To Brd, 10Pos, 20-14Awg; Pitch Spacing Eaton Bussmann 98AC9667
TB, WIRE TO BRD, 10POS, 20-14AWG; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:300V

TB, WIRE TO BRD, 10POS, 20-14AWG; Pitch Spacing:3.5mm; No. of Positions:10Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM278310 98AC9667
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 10Pos, 20-14Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 10
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.514 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks - 1731625 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1402/205-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Mounting Flange
View Details