Cooper Bussmann, Inc. Fixed Terminal Blocks EM277823

Description
Fixed Terminal Blocks 23P EM2778 Series
Datasheet
Description
Fixed Terminal Blocks 23P EM2778 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM277823 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM277823
Fixed Terminal Blocks EM277823
Fixed Terminal Blocks 23P EM2778 Series

Fixed Terminal Blocks 23P EM2778 Series

Buy Now Datasheet
Tb, Wire To Brd, 23Pos, 24-16Awg; Pitch Spacing Eaton Bussmann - 98AC9661 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 23Pos, 24-16Awg; Pitch Spacing Eaton Bussmann
98AC9661
Tb, Wire To Brd, 23Pos, 24-16Awg; Pitch Spacing Eaton Bussmann 98AC9661
TB, WIRE TO BRD, 23POS, 24-16AWG; Pitch Spacing:5.08mm; No. of Positions:23Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

TB, WIRE TO BRD, 23POS, 24-16AWG; Pitch Spacing:5.08mm; No. of Positions:23Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM277823 98AC9661
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 23Pos, 24-16Awg; Pitch Spacing Eaton Bussmann
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 23
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - PSMXX0D5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blk/Strip Wiring Dev - 1116664 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 9
View Details
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details