Cooper Bussmann, Inc. Fixed Terminal Blocks EM277809

Description
Fixed Terminal Blocks 9P EM2778 Series
Datasheet
Description
Fixed Terminal Blocks 9P EM2778 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM277809 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM277809
Fixed Terminal Blocks EM277809
Fixed Terminal Blocks 9P EM2778 Series

Fixed Terminal Blocks 9P EM2778 Series

Buy Now Datasheet
Tb, Wire To Brd, 9Pos, 24-16Awg; Pitch Spacing Eaton Bussmann - 98AC9647 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 9Pos, 24-16Awg; Pitch Spacing Eaton Bussmann
98AC9647
Tb, Wire To Brd, 9Pos, 24-16Awg; Pitch Spacing Eaton Bussmann 98AC9647
TB, WIRE TO BRD, 9POS, 24-16AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

TB, WIRE TO BRD, 9POS, 24-16AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM277809 98AC9647
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 9Pos, 24-16Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - DGWG125A1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1706/200-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details