Cooper Bussmann, Inc. Tb, Wire To Brd, 8Pos, 24-16Awg; Pitch Spacing Eaton Bussmann EM277808

Description
TB, WIRE TO BRD, 8POS, 24-16AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V
Datasheet
Description
TB, WIRE TO BRD, 8POS, 24-16AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 8Pos, 24-16Awg; Pitch Spacing Eaton Bussmann - 98AC9646 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 24-16Awg; Pitch Spacing Eaton Bussmann
98AC9646
Tb, Wire To Brd, 8Pos, 24-16Awg; Pitch Spacing Eaton Bussmann 98AC9646
TB, WIRE TO BRD, 8POS, 24-16AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

TB, WIRE TO BRD, 8POS, 24-16AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:300V

Supplier's Site Datasheet
Fixed Terminal Blocks - EM277808 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM277808
Fixed Terminal Blocks EM277808
Fixed Terminal Blocks 8P EM2778 Series

Fixed Terminal Blocks 8P EM2778 Series

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 98AC9646 EM277808
Product Name Tb, Wire To Brd, 8Pos, 24-16Awg; Pitch Spacing Eaton Bussmann Fixed Terminal Blocks
North American 24 to 16 AWG
Voltage Rating 300 volts 300 volts
Current Rating 10 amps 10 amps
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.112 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Pluggable Terminal Blocks - 1444079 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Double-deck terminal block - Component Terminal Block with LED - 2002-2221/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers