TB, WIRE TO BRD, 3POS, 24-16AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions
Fixed Terminal Blocks 3P EM2778 Series
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 98AC9641 | EM277803 |
| Product Name | Tb, Wire To Brd, 3Pos, 24-16Awg; Pitch Spacing Eaton Bussmann | Fixed Terminal Blocks |
| North American | 24 to 16 AWG | |
| Voltage Rating | 300 volts | 300 volts |
| Current Rating | 10 amps | 10 amps |
| Mounting Options | PCB | |
| Termination Options | Spring Clamp; Spring Cage |