Fixed Terminal Blocks 8P EM2742 Series Horizontal
TB, WIRE TO BRD, 8POS, 26-20AWG; Pitch Spacing:2.54mm; No. of Positions:8Positions
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | EM274208H | 98AC9625 |
| Product Name | Fixed Terminal Blocks | Tb, Wire To Brd, 8Pos, 26-20Awg; Pitch Spacing Eaton Bussmann |
| Termination Options | Spring Clamp; Spring Cage | |
| Approvals | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Fixed Terminal Blocks | |
| # of Contacts | 8 | |
| Contacts Pitch | 2.54 mm (0.10 inches) |