Cooper Bussmann, Inc. Fixed Terminal Blocks EM274206V

Description
Fixed Terminal Blocks 6P EM2742 Series Vertical
Datasheet
Description
Fixed Terminal Blocks 6P EM2742 Series Vertical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM274206V - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM274206V
Fixed Terminal Blocks EM274206V
Fixed Terminal Blocks 6P EM2742 Series Vertical

Fixed Terminal Blocks 6P EM2742 Series Vertical

Buy Now Datasheet
Tb, Wire To Brd, 6Pos, 26-20Awg; Pitch Spacing Eaton Bussmann - 98AC9622 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Pos, 26-20Awg; Pitch Spacing Eaton Bussmann
98AC9622
Tb, Wire To Brd, 6Pos, 26-20Awg; Pitch Spacing Eaton Bussmann 98AC9622
TB, WIRE TO BRD, 6POS, 26-20AWG; Pitch Spacing:2.54mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150V

TB, WIRE TO BRD, 6POS, 26-20AWG; Pitch Spacing:2.54mm; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM274206V 98AC9622
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 6Pos, 26-20Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HI-208-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details