TB, WIRE TO BRD, 21POS, 26-14AWG; Pitch Spacing:5mm; No. of Positions:21Position
Fixed Terminal Blocks 21P EM2665 Series
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 98AC9609 | EM266521 |
| Product Name | Tb, Wire To Brd, 21Pos, 26-14Awg; Pitch Spacing Eaton Bussmann | Fixed Terminal Blocks |
| North American | 26 to 14 AWG | 14 to ? AWG |
| Voltage Rating | 300 volts | 300 volts |
| Current Rating | 10 amps | 10 amps |
| Termination Options | Spring Clamp; Spring Cage |