Cooper Bussmann, Inc. Tb, Wire To Brd, 4Pos, 26-14Awg; Pitch Spacing Eaton Bussmann EM266504

Description
TB, WIRE TO BRD, 4POS, 26-14AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 4POS, 26-14AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 4Pos, 26-14Awg; Pitch Spacing Eaton Bussmann - 83R4867 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 4Pos, 26-14Awg; Pitch Spacing Eaton Bussmann
83R4867
Tb, Wire To Brd, 4Pos, 26-14Awg; Pitch Spacing Eaton Bussmann 83R4867
TB, WIRE TO BRD, 4POS, 26-14AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 4POS, 26-14AWG; Pitch Spacing:5mm; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - EM266504 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM266504
Fixed Terminal Blocks EM266504
Fixed Terminal Blocks (110704) KEEP 2198 EURO

Fixed Terminal Blocks (110704) KEEP 2198 EURO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 83R4867 EM266504
Product Name Tb, Wire To Brd, 4Pos, 26-14Awg; Pitch Spacing Eaton Bussmann Fixed Terminal Blocks
North American 26 to 14 AWG 26 to 14 AWG
Voltage Rating 300 volts 300 volts
Current Rating 10 amps 10 amps
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - 1444290 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminal Blocks - Wire to Board - 2946-2086-3204-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers