Cooper Bussmann, Inc. Fixed Terminal Blocks EM266103

Description
Fixed Terminal Blocks EURO (111003)
Datasheet
Description
Fixed Terminal Blocks EURO (111003)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM266103 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM266103
Fixed Terminal Blocks EM266103
Fixed Terminal Blocks EURO (111003)

Fixed Terminal Blocks EURO (111003)

Buy Now Datasheet
Tb, Wire To Brd, 3Pos, 26-14Awg; Pitch Spacing Eaton Bussmann - 83R4862 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 26-14Awg; Pitch Spacing Eaton Bussmann
83R4862
Tb, Wire To Brd, 3Pos, 26-14Awg; Pitch Spacing Eaton Bussmann 83R4862
TB, WIRE TO BRD, 3POS, 26-14AWG; Pitch Spacing:10mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: No

TB, WIRE TO BRD, 3POS, 26-14AWG; Pitch Spacing:10mm; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM266103 83R4862
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 3Pos, 26-14Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-12D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details