Cooper Bussmann, Inc. Tb, Wire To Brd, 19Pos, 26-12Awg; Pitch Spacing Eaton Bussmann EM258519V

Description
TB, WIRE TO BRD, 19POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:19Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V
Datasheet
Description
TB, WIRE TO BRD, 19POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:19Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 19Pos, 26-12Awg; Pitch Spacing Eaton Bussmann - 98AC9580 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 19Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
98AC9580
Tb, Wire To Brd, 19Pos, 26-12Awg; Pitch Spacing Eaton Bussmann 98AC9580
TB, WIRE TO BRD, 19POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:19Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

TB, WIRE TO BRD, 19POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:19Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

Supplier's Site Datasheet
Fixed Terminal Blocks - EM258519V - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM258519V
Fixed Terminal Blocks EM258519V
Fixed Terminal Blocks EUROMAG EM2585 SERIES, 19 POLE

Fixed Terminal Blocks EUROMAG EM2585 SERIES, 19 POLE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 98AC9580 EM258519V
Product Name Tb, Wire To Brd, 19Pos, 26-12Awg; Pitch Spacing Eaton Bussmann Fixed Terminal Blocks
North American 26 to 12 AWG 26 to 12 AWG
Voltage Rating 300 volts 300 volts
Current Rating 16 amps 16 amps
Mounting Options PCB
Termination Options Screw Clamp; Spring Clamp; Spring Cage, Screw
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.74 - Screw terminal (Plate clamp) socket - 9674 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.72 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Component Terminal Block with LED - 2002-1321/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details