Cooper Bussmann, Inc. Tb, Wire To Brd, 18Pos, 26-12Awg; Pitch Spacing Eaton Bussmann EM258518H

Description
TB, WIRE TO BRD, 18POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:18Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V
Datasheet
Description
TB, WIRE TO BRD, 18POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:18Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 18Pos, 26-12Awg; Pitch Spacing Eaton Bussmann - 98AC9578 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 18Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
98AC9578
Tb, Wire To Brd, 18Pos, 26-12Awg; Pitch Spacing Eaton Bussmann 98AC9578
TB, WIRE TO BRD, 18POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:18Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

TB, WIRE TO BRD, 18POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:18Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

Supplier's Site Datasheet
Fixed Terminal Blocks - EM258518H - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM258518H
Fixed Terminal Blocks EM258518H
Fixed Terminal Blocks EUROMAG EM2585 SERIES, 18 POLE

Fixed Terminal Blocks EUROMAG EM2585 SERIES, 18 POLE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 98AC9578 EM258518H
Product Name Tb, Wire To Brd, 18Pos, 26-12Awg; Pitch Spacing Eaton Bussmann Fixed Terminal Blocks
North American 26 to 12 AWG 26 to 12 AWG
Voltage Rating 300 volts 300 volts
Current Rating 16 amps 16 amps
Mounting Options PCB
Termination Options Screw Clamp; Spring Clamp; Spring Cage, Screw
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444344 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - Screw Connectors - 36-7692-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-15D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 15
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers