Cooper Bussmann, Inc. Fixed Terminal Blocks EM258514H

Description
Fixed Terminal Blocks EUROMAG EM2585 SERIES, 14 POLE
Datasheet
Description
Fixed Terminal Blocks EUROMAG EM2585 SERIES, 14 POLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM258514H - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM258514H
Fixed Terminal Blocks EM258514H
Fixed Terminal Blocks EUROMAG EM2585 SERIES, 14 POLE

Fixed Terminal Blocks EUROMAG EM2585 SERIES, 14 POLE

Buy Now Datasheet
Tb, Wire To Brd, 14Pos, 26-12Awg; Pitch Spacing Eaton Bussmann - 98AC9571 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 14Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
98AC9571
Tb, Wire To Brd, 14Pos, 26-12Awg; Pitch Spacing Eaton Bussmann 98AC9571
TB, WIRE TO BRD, 14POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:14Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

TB, WIRE TO BRD, 14POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:14Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM258514H 98AC9571
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 14Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Screw Clamp; Spring Clamp; Spring Cage, Screw
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 14
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.258 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Pluggable Terminal Blocks - 1468336 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminal Blocks - Wire to Board - 2946-2086-3126/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers