Eaton Corporation Terminal Blocks - EM258502V EM258502V

Description
Manufacturer: Eaton Bussmann Win Source Part Number: 128759-EM258502V Packaging: Bulk Positions Per Level: 2 Number of Levels: 1 Pitch: 0.197" (5.00mm) Features: Interlocking (Side) Wire Gauge: 12-26 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 16A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass - Tin Plated Screw Material - Plating: Steel - Zinc Plated Screw Thread: M3 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Eaton Bussmann Win Source Part Number: 128759-EM258502V Packaging: Bulk Positions Per Level: 2 Number of Levels: 1 Pitch: 0.197" (5.00mm) Features: Interlocking (Side) Wire Gauge: 12-26 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 16A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass - Tin Plated Screw Material - Plating: Steel - Zinc Plated Screw Thread: M3 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - EM258502V - 128759-EM258502V - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - EM258502V
128759-EM258502V
Terminal Blocks - EM258502V 128759-EM258502V
Manufacturer: Eaton Bussmann Win Source Part Number: 128759-EM258502V Packaging: Bulk Positions Per Level: 2 Number of Levels: 1 Pitch: 0.197" (5.00mm) Features: Interlocking (Side) Wire Gauge: 12-26 AWG Housing Material: Thermoplastic Voltage: 300V Mounting: Through Hole Current: 16A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Contact Material - Plating: Brass - Tin Plated Screw Material - Plating: Steel - Zinc Plated Screw Thread: M3 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Eaton Bussmann
Win Source Part Number: 128759-EM258502V
Packaging: Bulk
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Features: Interlocking (Side)
Wire Gauge: 12-26 AWG
Housing Material: Thermoplastic
Voltage: 300V
Mounting: Through Hole
Current: 16A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Brass - Tin Plated
Screw Material - Plating: Steel - Zinc Plated
Screw Thread: M3
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 128759-EM258502V
Product Name Terminal Blocks - EM258502V
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products