Cooper Bussmann, Inc. Terminal Block Headers & Sockets Rohs Compliant Eaton Bussmann EM257518VC

Description
TERMINAL BLOCK HEADERS & SOCKETS ROHS COMPLIANT: YES
Description
TERMINAL BLOCK HEADERS & SOCKETS ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block Header & Socket, part number 83R4849, is a component from the EM2575 Series designed for use with EM2565, EM2488, and EM3108 Series connectors. It features a center spacing of 5.08 mm (0.20 inches) and is rated for 16A at 300V. The housing is made from UL rated 94V0 thermoplastic, ensuring durability and compliance with safety standards. The contact material is brass with a tin plating, providing reliable electrical connections. This product operates within a temperature range of -40°C to 105°C (-40°F to 221°F) and is suitable for PCB hole diameters of 1.40 mm (0.055 inches). It is RoHS compliant and CE certified, making it a suitable choice for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Terminal Block Header & Socket, part number 83R4849, is a component from the EM2575 Series designed for use with EM2565, EM2488, and EM3108 Series connectors. It features a center spacing of 5.08 mm (0.20 inches) and is rated for 16A at 300V. The housing is made from UL rated 94V0 thermoplastic, ensuring durability and compliance with safety standards. The contact material is brass with a tin plating, providing reliable electrical connections. This product operates within a temperature range of -40°C to 105°C (-40°F to 221°F) and is suitable for PCB hole diameters of 1.40 mm (0.055 inches). It is RoHS compliant and CE certified, making it a suitable choice for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Headers & Sockets Rohs Compliant Eaton Bussmann - 83R4849 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Headers & Sockets Rohs Compliant Eaton Bussmann
83R4849
Terminal Block Headers & Sockets Rohs Compliant Eaton Bussmann 83R4849
TERMINAL BLOCK HEADERS & SOCKETS ROHS COMPLIANT: YES

TERMINAL BLOCK HEADERS & SOCKETS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 83R4849
Product Name Terminal Block Headers & Sockets Rohs Compliant Eaton Bussmann
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details