Cooper Bussmann, Inc. Pluggable Connectors Rohs Compliant Eaton Bussmann EM256507H

Description
PLUGGABLE CONNECTORS ROHS COMPLIANT: YES
Description
PLUGGABLE CONNECTORS ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Eaton Bussmann EM2565 Series pluggable connectors are designed for use in terminal block applications. They feature a rating of 16A and 300V, with a center spacing of 5.08mm (0.20 inches). The connectors accommodate wire sizes ranging from #12 to #24 AWG and are constructed from UL rated 94V0 thermoplastic housing with brass tin-plated contacts. The connectors are suitable for operating temperatures between -40°C (-40°F) and 105°C (221°F) and have a torque rating of 7 lb-in. They are CE certified and compliant with RoHS standards. The connectors are designed to mate with the EM2575 series headers, providing flexibility in various applications.

Datasheet Summary
Powered by GS/AI

The Eaton Bussmann EM2565 Series pluggable connectors are designed for use in terminal block applications. They feature a rating of 16A and 300V, with a center spacing of 5.08mm (0.20 inches). The connectors accommodate wire sizes ranging from #12 to #24 AWG and are constructed from UL rated 94V0 thermoplastic housing with brass tin-plated contacts. The connectors are suitable for operating temperatures between -40°C (-40°F) and 105°C (221°F) and have a torque rating of 7 lb-in. They are CE certified and compliant with RoHS standards. The connectors are designed to mate with the EM2575 series headers, providing flexibility in various applications.

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connectors Rohs Compliant Eaton Bussmann - 83R4763 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Connectors Rohs Compliant Eaton Bussmann
83R4763
Pluggable Connectors Rohs Compliant Eaton Bussmann 83R4763
PLUGGABLE CONNECTORS ROHS COMPLIANT: YES

PLUGGABLE CONNECTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83R4763
Product Name Pluggable Connectors Rohs Compliant Eaton Bussmann
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 180 Housing, Red - 1381G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
2 suppliers