Cooper Bussmann, Inc. Fixed Terminal Blocks EM250521V

Description
Fixed Terminal Blocks 21P EM2505 Series Vert
Datasheet
Description
Fixed Terminal Blocks 21P EM2505 Series Vert
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM250521V - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM250521V
Fixed Terminal Blocks EM250521V
Fixed Terminal Blocks 21P EM2505 Series Vert

Fixed Terminal Blocks 21P EM2505 Series Vert

Buy Now Datasheet
Tb, Wire To Brd, 21Pos, 26-12Awg; Pitch Spacing Eaton Bussmann - 98AC9451 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 21Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
98AC9451
Tb, Wire To Brd, 21Pos, 26-12Awg; Pitch Spacing Eaton Bussmann 98AC9451
TB, WIRE TO BRD, 21POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:21Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

TB, WIRE TO BRD, 21POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:21Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM250521V 98AC9451
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 21Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 21
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.12 - PCB socket - 9712 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2222.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Fuse terminal block - 2002-1681 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details