Cooper Bussmann, Inc. Fixed Terminal Blocks EM244512

Description
Fixed Terminal Blocks 12P EM2445 Series
Datasheet
Description
Fixed Terminal Blocks 12P EM2445 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM244512 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM244512
Fixed Terminal Blocks EM244512
Fixed Terminal Blocks 12P EM2445 Series

Fixed Terminal Blocks 12P EM2445 Series

Buy Now Datasheet
Tb, Wire To Brd, 12Pos, 26-12Awg; Pitch Spacing Eaton Bussmann - 98AC9436 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 12Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
98AC9436
Tb, Wire To Brd, 12Pos, 26-12Awg; Pitch Spacing Eaton Bussmann 98AC9436
TB, WIRE TO BRD, 12POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

TB, WIRE TO BRD, 12POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:12Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM244512 98AC9436
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 12Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 12
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Fixed Terminal Blocks - 30.604/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MTSXX097 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details