Cooper Bussmann, Inc. Tb, Wire To Brd, 12Pos, 26-16Awg; Pitch Spacing Eaton Bussmann EM240312

Description
TB, WIRE TO BRD, 12POS, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V
Datasheet
Description
TB, WIRE TO BRD, 12POS, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 12Pos, 26-16Awg; Pitch Spacing Eaton Bussmann - 98AC9370 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 12Pos, 26-16Awg; Pitch Spacing Eaton Bussmann
98AC9370
Tb, Wire To Brd, 12Pos, 26-16Awg; Pitch Spacing Eaton Bussmann 98AC9370
TB, WIRE TO BRD, 12POS, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

TB, WIRE TO BRD, 12POS, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:12Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

Supplier's Site Datasheet
Fixed Terminal Blocks - EM240312 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM240312
Fixed Terminal Blocks EM240312
Fixed Terminal Blocks 12P EM2403 Series

Fixed Terminal Blocks 12P EM2403 Series

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 98AC9370 EM240312
Product Name Tb, Wire To Brd, 12Pos, 26-16Awg; Pitch Spacing Eaton Bussmann Fixed Terminal Blocks
North American 26 to 16 AWG 16 to ? AWG
Voltage Rating 300 volts 300 volts
Current Rating 10 amps 10 amps
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546686-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 25
View Details
3 suppliers
Through terminal block - 2001-1404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Fixed Terminal Blocks - 30.105/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details