The Tb, Wire To Brd, 10Pos, 26-16Awg terminal block features a modular design with a pitch spacing of 3.81mm. It accommodates wire sizes ranging from 26 AWG to 16 AWG and has a rated current of 10A and a rated voltage of 300V. The housing is made from UL rated 94V0 thermoplastic, while the contacts are constructed from brass with a tin plating. The terminal block operates within a temperature range of -40°C to 105°C and has a torque rating of 5.0 lb-in. It is designed for screw connection methods and is CE certified, ensuring compliance with relevant safety standards. Recommended PCB hole diameters are 0.055" (1.40mm). This product is suitable for applications requiring reliable electrical connections in compact spaces.
Fixed Terminal Blocks 10P EM2403 Series
TB, WIRE TO BRD, 10POS, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:10Position
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | EM240310 | 98AC9368 |
| Product Name | Fixed Terminal Blocks | Tb, Wire To Brd, 10Pos, 26-16Awg; Pitch Spacing Eaton Bussmann |
| Termination Options | Spring Clamp; Spring Cage | |
| Approvals | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Fixed Terminal Blocks | |
| # of Contacts | 10 |