Cooper Bussmann, Inc. Terminal Block, Header, 13Pos, Th; Gender Eaton Bussmann EM222113V

Description
TERMINAL BLOCK, HEADER, 13POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:13Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2221 Series
Datasheet
Description
TERMINAL BLOCK, HEADER, 13POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:13Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2221 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 13Pos, Th; Gender Eaton Bussmann - 98AC9357 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 13Pos, Th; Gender Eaton Bussmann
98AC9357
Terminal Block, Header, 13Pos, Th; Gender Eaton Bussmann 98AC9357
TERMINAL BLOCK, HEADER, 13POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:13Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2221 Series

TERMINAL BLOCK, HEADER, 13POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:13Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2221 Series

Supplier's Site Datasheet
Pluggable Terminal Blocks - EM222113V - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
EM222113V
Pluggable Terminal Blocks EM222113V
Pluggable Terminal Blocks 13P EM2221 Series Vert

Pluggable Terminal Blocks 13P EM2221 Series Vert

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 98AC9357 EM222113V
Product Name Terminal Block, Header, 13Pos, Th; Gender Eaton Bussmann Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 300 volts 300 volts
Current Rating 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH11005L5P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
PCB Headers & Receptacles - 102792-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details