Cooper Bussmann, Inc. Terminal Block, Header, 12Pos, Th R/a; Gender Eaton Bussmann EM222112H

Description
TERMINAL BLOCK, HEADER, 12POS, TH R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EuroMag EM2221 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 12POS, TH R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EuroMag EM2221 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 12Pos, Th R/a; Gender Eaton Bussmann - 83R4677 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12Pos, Th R/a; Gender Eaton Bussmann
83R4677
Terminal Block, Header, 12Pos, Th R/a; Gender Eaton Bussmann 83R4677
TERMINAL BLOCK, HEADER, 12POS, TH R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EuroMag EM2221 Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 12POS, TH R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:EuroMag EM2221 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - EM222112H - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
EM222112H
Pluggable Terminal Blocks EM222112H
Pluggable Terminal Blocks EUROMAG

Pluggable Terminal Blocks EUROMAG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 83R4677 EM222112H
Product Name Terminal Block, Header, 12Pos, Th R/a; Gender Eaton Bussmann Pluggable Terminal Blocks
Product Type IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Threaded Turret Terminal - 11352 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Headers & Wire Housings - 102394-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details